Orange 605nm LED Indication - Discrete 1.95V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | P14183TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |