Panasonic Industry Europe GmbH LED Indication - Discrete LN1871SRTR

Description
Orange LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P518TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P518TR-ND
LED Indication - Discrete P518TR-ND
Orange LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Orange LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P518TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Orange
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Chips - OPC8500-32A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details