7.5µF Film Capacitor 180V Polypropylene (PP), Metallized Rectangular Box
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P9400-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 7.5 microF |