Non-polarized compact 1 Form C signal relay with Au-clad twin contacts, designed for low-level signal control up to 1 A, featuring a sealed plastic construction for environmental resistance and rated at 200 mW coil power consumption. It operates on 1.5 V DC with a coil resistance of 11.25 Ω, an operate voltage maximum of 75% of rated voltage, and a release voltage minimum of 10% of rated voltage. The relay is designed for PCB mounting with tube packing and conforms to the HY series specifications for sensory operation.
Telecom Relay SPDT (1 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HY1Z-1.5V-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |