Single N-channel MOS FET for load switching circuits in a CSP package with dimensions of 0.80 mm × 0.80 mm. It has a drain-source voltage rating of 12 V, a continuous drain current of 3.4 A on an FR4 board with minimum copper, and a power dissipation of 0.36 W under the same conditions. The on-resistance is typ. 27 mΩ at VGS = 2.5 V. The device is RoHS compliant and meets AEC-Q101-001 standards for HBM (Class H1C) and MM (Class M2). Operating ambient temperature ranges from -40 °C to +85 °C.
N-Channel 12V 3.4A (Ta) 360mW (Ta) Surface Mount XLGA004-W-0808-RA01
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | P123939TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |