Single P-channel MOSFET for load switching, packaged in a CSP (Chip Size Package) with dimensions 0.60 mm × 0.30 mm × 0.45 mm. Rated for a drain-source voltage of -12 V and continuous drain current up to -1.4 A on an FR4 board with minimum copper area. On-resistance is typ. 141 mΩ at VGS = -2.5 V and 153 mΩ at VGS = -4.5 V. Supports gate-source voltage up to ±8 V and channel temperature up to 150 °C. RoHS compliant and meets AEC-Q101-001 with HBM ESD rating >500 V. Operating ambient temperature ranges from -40 °C to +85 °C.
P-Channel 12V 1.4A (Ta) 340mW (Ta) Surface Mount ALGA004-W-0606-RA01
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | P123941TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |