Panasonic Industry Europe GmbH Attenuators EXB-24AT4AR5X

Description
RF ATTENUATOR 5DB 50OHM 0404
Request a Quote Datasheet
Description
RF ATTENUATOR 5DB 50OHM 0404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 10-EXB-24AT4AR5XTR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 5DB 50OHM 0404

RF ATTENUATOR 5DB 50OHM 0404

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 10-EXB-24AT4AR5XTR-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details