Panasonic Industry Europe GmbH Chip Resistor - Surface Mount ERJ-P06F2200V

Description
RES SMD 220 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES SMD 220 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 10-ERJ-P06F2200VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-P06F2200VCT-ND
Chip Resistor - Surface Mount 10-ERJ-P06F2200VCT-ND
RES SMD 220 OHM 1% 1/2W 0805

RES SMD 220 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-P06F2200VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-P06F2200VDKR-ND
Chip Resistor - Surface Mount 10-ERJ-P06F2200VDKR-ND
RES SMD 220 OHM 1% 1/2W 0805

RES SMD 220 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-P06F2200VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-P06F2200VTR-ND
Chip Resistor - Surface Mount 10-ERJ-P06F2200VTR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 10-ERJ-P06F2200VCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details