RES 0.82 OHM 1% 2W 2010 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-C1BFR82UTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 |
| Resistance Range | 0.8200 ohms |