RES 215K OHM 0.50% 25PPM 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERA-3AED2153VTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.5000 +/- % |