13 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ERA-2HKD13R0X-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Resistance Range | 13 ohms |