Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | P16274TR-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -86 dBm |
| Output Power | 3 dBm |