82µH Unshielded Inductor 550mA 210mOhm Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ELC-06D820E-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |