Panasonic Industry Europe GmbH Resonators EFO-SS6004E5

Description
6MHz Ceramic Resonator Built in Capacitor 21pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 21pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PX600SSTR-ND - DigiKey
Thief River Falls, MN, United States
Resonators
PX600SSTR-ND
Resonators PX600SSTR-ND
6MHz Ceramic Resonator Built in Capacitor 21pF ±0.2% -20°C ~ 80°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 21pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number PX600SSTR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
ABS10 kHz Crystal (Tuning Fork) - ABS10-32.768KHZ-4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
5 suppliers