330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | EEU-TA1A331B-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |