Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors EEU-ED2E680SB

Description
CAP ALUM 68UF 20% 250V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 68UF 20% 250V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10-EEU-ED2E680SBCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-EEU-ED2E680SBCT-ND
Aluminum Electrolytic Capacitors 10-EEU-ED2E680SBCT-ND
CAP ALUM 68UF 20% 250V RADIAL TH

CAP ALUM 68UF 20% 250V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10-EEU-ED2E680SBTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-EEU-ED2E680SBTB-ND
Aluminum Electrolytic Capacitors 10-EEU-ED2E680SBTB-ND
68µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

68µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 10-EEU-ED2E680SBCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details