CAP ALUM POLY 560UF 20% 2V SMD
CAP ALUM POLY 560UF 20% 2V SMD
CAP ALUM POLY 560UF 20% 2V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 10-EEF-TZ0D561RBTR-ND | 10-EEF-TZ0D561RBDKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 560 microF | 560 microF |