10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCE3965CT-ND | PCE3965DKR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |