Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors EEE-0JA331XP

Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - PCE3861TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3861TR-ND
Aluminum Electrolytic Capacitors PCE3861TR-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PCE3861DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3861DKR-ND
Aluminum Electrolytic Capacitors PCE3861DKR-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - PCE3861CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
PCE3861CT-ND
Aluminum Electrolytic Capacitors PCE3861CT-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number PCE3861TR-ND PCE3861DKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details