Panasonic Industry Europe GmbH Ceramic Capacitors ECK-THC221MB

Description
220pF ±20% 250V Ceramic Capacitor Y5P (B) 2-SMD
Request a Quote Datasheet
Description
220pF ±20% 250V Ceramic Capacitor Y5P (B) 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - P15538TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
P15538TR-ND
Ceramic Capacitors P15538TR-ND
220pF ±20% 250V Ceramic Capacitor Y5P (B) 2-SMD

220pF ±20% 250V Ceramic Capacitor Y5P (B) 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number P15538TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details