| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P10945-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Electrostatic Capacitors | Polyester |
| Capacitance Range | 3 microF |