Panasonic Industry Europe GmbH Speakers EAS-4P15SA

Description
8 Ohms General Purpose Speaker 100mW 530Hz ~ 3kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 530Hz ~ 3kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - P9605-ND - DigiKey
Thief River Falls, MN, United States
Speakers
P9605-ND
Speakers P9605-ND
8 Ohms General Purpose Speaker 100mW 530Hz ~ 3kHz Top Round

8 Ohms General Purpose Speaker 100mW 530Hz ~ 3kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number P9605-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details