The DS4E-SL2-DC1.5V is a 4 Form C miniature signal relay with a 2 coil latching mechanism, designed for telecommunication and office equipment. It operates at 1.5 V DC with a nominal set and reset power of 180 mW and features bifurcated contacts. It supports a maximum switching capacity of 60 W at 125 VA and can switch up to 2 A DC or AC. It provides 1,500 V FCC surge withstand voltage between open contacts and 1,000 V AC isolation between contact sets. The unit weighs approximately 7 g and is compatible with two sets of 14-pin IC sockets. Operating temperature ranges from -40°C to +70°C with 5 to 85% relative humidity. The coil resistance is 12.5 Ω at 20°C, and it has an operate and release time of approximately 3 ms at nominal voltage.
General Purpose Relay 4PDT (4 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DS4E-SL2-DC1.5V-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Four Pole (4P) |