DE2A-3V is a compact, high-insulation polarized power relay with a 2 Form A contact arrangement and a 3 V DC coil. It has a body size of 12.5 mm × 25.0 mm × 12.5 mm and uses AgSnO2 contact material. The relay is rated for 8 A switching at 250 V AC and 30 V DC, with a maximum switching power of 2,000 VA. It meets VDE0700 and VDE0631 safety standards, and is UL/CSA approved. Nominal operating power is 100 mW for the 1 coil latching type, but for the single side stable type it is 200 mW. Maximum contact resistance is 30 mΩ at 6 V DC, 1 A. The relay has a maximum operate time of 10 ms and a maximum release time of 5 ms. Insulation resistance is 1,000 MΩ minimum, with a surge voltage tolerance of 12 kV between coil and contacts.
General Purpose Relay DPST-NO (2 Form A) 3VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE2A-3V-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |