The DE1A1B-6V is a compact polarized power relay with a 1 Form A and 1 Form B contact arrangement, designed for switching loads up to 8A at 250V AC or 30V DC. It features a 6V DC coil with a nominal operating power of 100 mW for the 1 coil latching type, a minimum insulation distance of 8 mm between coil and contacts, and a surge voltage rating of 12 kV between contact and coil. The relay meets VDE0700 and VDE0631 safety standards and is UL/CSA approved. Its dimensions are 12.5 mm × 25.0 mm × 12.5 mm, and it operates within a temperature range of -40°C to 70°C with an expected electrical life of 10^5 operations at 20 cpm with resistive loads. The relay is packaged for PCB mounting with a through-hole pin layout and weighs approximately 7 g.
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 6VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE1A1B-6V-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |