Panasonic Industry Europe GmbH RF Switches ARD62012

Description
RF Switch IC Cellular 50Ohm
Request a Quote Datasheet
Description
RF Switch IC Cellular 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 255-ARD62012-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
255-ARD62012-ND
RF Switches 255-ARD62012-ND
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 255-ARD62012-ND
Product Name RF Switches
Package Type Module, Pin Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers