Panasonic Industry Europe GmbH RF Switches ARD55112CQ

Description
RF Switch IC Cellular SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 255-ARD55112CQ-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 255-ARD55112CQ-ND
Product Name RF Switches
Package Type Module, Pin Contacts
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details