Panasonic Industry Europe GmbH RF Switches ARD1004HQ

Description
RF Switch IC Cellular SPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 255-ARD1004HQ-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
255-ARD1004HQ-ND
RF Switches 255-ARD1004HQ-ND
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 255-ARD1004HQ-ND
Product Name RF Switches
Package Type Module, Pin Contacts
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.1-6.0 GHz DPDT Switch - SKY13355-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 15 to 31 dB
View Details
3 suppliers