The APF10348 is a 1 Form C, 6 A, slim power relay with a 48 V DC coil, designed for industrial, office, and household applications in Europe. It measures 5 mm wide, 28 mm long, and 15 mm high, and features a sealed construction. The relay complies with EN61810-1, EN61010, EN60335-1, and ANSI/ISA 12.12.01 standards, and supports AC15 and DC13 inductive loads. Contacts are AgNi type with gold plating.
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | APF10348-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |