AGN20006 is a high-sensitivity, 2 Form C signal relay with a rated coil voltage of 6 V DC, designed for telecommunications and measurement equipment. It features a sealed protective construction, 1 A contact rating, and operates at 100 mW power. The relay has a compact size of 5.7 mm width, 10.6 mm length, and 9 mm height, with standard PC board terminals. It meets Telcordia standards with 2,500 V surge withstand voltage between contact and coil, and conforms to FCC Part 68 with 1,500 V surge withstand voltage between open contacts.
Telecom Relay DPDT (2 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-2602-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |