330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | P123579TR-ND | P123579DKR-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 330 microF | 330 microF |