The 2SD2441 is a silicon NPN bipolar transistor for low-frequency output amplification, housed in a MiniP3-F1 surface-mount package measuring 4.5±0.1 mm × 3.0±0.15 mm × 1.0±0.2 mm. It has a collector-emitter voltage rating of 10 V, continuous collector current of 1.5 A, and power dissipation of 1 W. The transition frequency is 190 MHz at V_CB = 6 V and I_C = -50 mA. The forward current transfer ratio (h_FE) ranges from 200 to 700 at I_C = 400 mA and V_CE = 1 V. The junction temperature ranges from -55°C to 150°C. It meets JIS C 7030 measurement standards.
Bipolar (BJT) Transistor NPN 10V 1.5A 190MHz 1W Surface Mount MiniP3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD244100LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |