The 2SD2240J is a silicon NPN epitaxial planar transistor designed for high breakdown voltage and low-noise amplification. It features a Collector-base voltage of 150 V, a Collector-emitter voltage of 150 V, and a Collector current of 50 mA. The device is packaged in an SSMini3-F1 surface-mount case with dimensions of 1.60 mm x 1.00 mm x 0.50 mm. It has a Collector power dissipation of 125 mW and operates within a junction temperature range of -55°C to +125°C. The transistor complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 150V 50mA 150MHz 125mW Surface Mount SSMini3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD2240JRLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |