The 2SD2178 series consists of silicon NPN epitaxial planar transistors designed for low-frequency output amplification in general electronic equipment. The device is packaged in the MT-3-A1 through-hole case, with physical dimensions of 7.5 mm × 4.5 mm. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 2 A, and a peak collector current of 3 A. Power dissipation is rated at 1.5 W, with a maximum junction temperature of 150 °C. The transistor exhibits a collector-emitter saturation voltage of 0.15 to 0.30 V at 1 A collector current and 50 mA base current, and a forward current transfer ratio (hFE) ranging from 80 to 340 depending on current level and rank. The transition frequency is 150 MHz. The product complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 2A 150MHz 1.5W Through Hole MT-3-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD21780RATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |