NPN bipolar transistor for power switching in a TO-220F-A1 package, with a collector-emitter voltage rating of 80 V, collector current of 3 A, and collector power dissipation of 30 W. Features a low collector-emitter saturation voltage, forward current transfer ratio hFE ranging from 60 to 260 depending on rank, and transition frequency of 30 MHz. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 80V 3A 30MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD12680P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |