The 2SD0966 is an NPN silicon bipolar transistor for low-frequency amplification, packaged in a TO-92L-A1 case. It has a collector-emitter voltage rating of 20 V, a continuous collector current of 5 A, and a maximum collector power dissipation of 1 W. The transistor exhibits a forward current transfer ratio (hFE) ranging from 150 to 600 depending on collector current and rank, with a collector-emitter saturation voltage of 1 V at 3 A collector current and 0.1 A base current. Its transition frequency is 150 MHz, and it operates within a junction temperature range of up to 150°C. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 1W Through Hole TO-92L-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD09660R-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |