Silicon NPN epitaxial planar transistor for high-frequency amplification, oscillation, and mixing, in an SSSMini3-F1 surface-mount package. It has a collector-emitter voltage rating of 20 V, a collector current of 50 mA, and a power dissipation of 100 mW. The transition frequency is 800 to 1,600 MHz, with a forward current transfer ratio ranging from 25 to 250. The device complies with the RoHS Directive (EU 2002/95/EC) and has a junction temperature rating of 125 °C.
Bipolar (BJT) Transistor NPN 20V 50mA 1.6GHz 100mW Surface Mount SSSMini3-F2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC5946G0LTR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |