Panasonic Industry Europe GmbH Bipolar RF Transistors 2SC4626JCL

Description
RF Transistor NPN 20V 30mA 250MHz 125mW Surface Mount SSMini3-F1
Request a Quote
Description
RF Transistor NPN 20V 30mA 250MHz 125mW Surface Mount SSMini3-F1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon epitaxial planar transistor for high-frequency amplification in FM/AM radios, housed in an SSMini3-F1 surface-mount package. Rated for a collector-emitter voltage of 20 V, collector current of 30 mA, and collector power dissipation of 125 mW. Features a transition frequency of up to 250 MHz and a noise figure ranging from 2.8 to 4.0 dB at 5 MHz. Operates with a junction temperature up to 125 °C and complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

NPN silicon epitaxial planar transistor for high-frequency amplification in FM/AM radios, housed in an SSMini3-F1 surface-mount package. Rated for a collector-emitter voltage of 20 V, collector current of 30 mA, and collector power dissipation of 125 mW. Features a transition frequency of up to 250 MHz and a noise figure ranging from 2.8 to 4.0 dB at 5 MHz. Operates with a junction temperature up to 125 °C and complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC4626JCLTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4626JCLTR-ND
Bipolar RF Transistors 2SC4626JCLTR-ND
RF Transistor NPN 20V 30mA 250MHz 125mW Surface Mount SSMini3-F1

RF Transistor NPN 20V 30mA 250MHz 125mW Surface Mount SSMini3-F1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SC4626JCLTR-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
6 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers