Panasonic Industry Europe GmbH Single Bipolar Transistors 2SC3929ASL

Description
Bipolar (BJT) Transistor NPN 55V 50mA 100MHz 150mW Surface Mount SMini3-G1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 55V 50mA 100MHz 150mW Surface Mount SMini3-G1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silicon NPN transistor for low-frequency output amplification, in an S-Mini (EIAJ:SC-70) surface mount package measuring 2.0 × 1.25 × 0.9 mm. Rated for a maximum collector-emitter voltage of 55 V, collector current of 50 mA, and collector power dissipation of 150 mW. Features a forward current transfer ratio (hFE) ranging from 180 to 700 depending on rank, transition frequency of 80 MHz, and noise voltage of 150 mV under specified conditions. Junction temperature rating is 150°C.

Datasheet Summary
Powered by GS/AI

Silicon NPN transistor for low-frequency output amplification, in an S-Mini (EIAJ:SC-70) surface mount package measuring 2.0 × 1.25 × 0.9 mm. Rated for a maximum collector-emitter voltage of 55 V, collector current of 50 mA, and collector power dissipation of 150 mW. Features a forward current transfer ratio (hFE) ranging from 180 to 700 depending on rank, transition frequency of 80 MHz, and noise voltage of 150 mV under specified conditions. Junction temperature rating is 150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC3929ASLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3929ASLTR-ND
Single Bipolar Transistors 2SC3929ASLTR-ND
Bipolar (BJT) Transistor NPN 55V 50mA 100MHz 150mW Surface Mount SMini3-G1

Bipolar (BJT) Transistor NPN 55V 50mA 100MHz 150mW Surface Mount SMini3-G1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SC3929ASLTR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
View Details