The 2SC3311A is an NPN silicon bipolar transistor for low-frequency amplification, housed in the NS-B1 through-hole package measuring 5.0±6.51 mm × 2.0±0.3 mm. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 300 mW. The transition frequency is 150 MHz, and the DC current gain (hFE) ranges from 160 to 460 depending on rank. The device meets the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 300mW Through Hole NS-B1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC3311AQATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |