Silicon NPN epitaxial planar transistor for low-frequency power amplification in a TO-126B-A1 package. It has a collector-emitter voltage rating of 50 V for the 2SC2497 variant, a collector current of 1.5 A, a collector power dissipation of 1.2 W, and a transition frequency of 150 MHz. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 1.5A 150MHz 1.2W Through Hole TO-126B-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC24970R-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |