Panasonic Industry Europe GmbH Single Bipolar Transistors 2SC2258

Description
Bipolar (BJT) Transistor NPN 250V 100mA 100MHz 4W Through Hole TO-126B-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 250V 100mA 100MHz 4W Through Hole TO-126B-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC2258 is a silicon NPN bipolar transistor designed for high breakdown voltage general amplification, housed in a TO-126B-A1 package. It has a collector-emitter voltage rating of 250 V, a collector current rating of 100 mA, and a peak collector current of 150 mA. The device supports a maximum collector power dissipation of 1.2 W with a 100×100×2 mm aluminum heat sink. It features a transition frequency of 100 MHz and a forward current transfer ratio ranging from 30 to 40, depending on operating conditions. The TO-126B package allows direct mounting to a heat sink without an insulation plate. The part complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The 2SC2258 is a silicon NPN bipolar transistor designed for high breakdown voltage general amplification, housed in a TO-126B-A1 package. It has a collector-emitter voltage rating of 250 V, a collector current rating of 100 mA, and a peak collector current of 150 mA. The device supports a maximum collector power dissipation of 1.2 W with a 100×100×2 mm aluminum heat sink. It features a transition frequency of 100 MHz and a forward current transfer ratio ranging from 30 to 40, depending on operating conditions. The TO-126B package allows direct mounting to a heat sink without an insulation plate. The part complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC2258-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2258-ND
Single Bipolar Transistors 2SC2258-ND
Bipolar (BJT) Transistor NPN 250V 100mA 100MHz 4W Through Hole TO-126B-A1

Bipolar (BJT) Transistor NPN 250V 100mA 100MHz 4W Through Hole TO-126B-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SC2258-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKW30N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tube
View Details
7 suppliers
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details