The 2SB1322A0A is a silicon PNP bipolar junction transistor for low-frequency power amplification, housed in an MT-2-A1 through-hole package. It has a collector-emitter voltage rating of -50 V, a collector current rating of -1 A, and a collector power dissipation of 1 W. The transition frequency is 200 MHz, and the junction temperature ranges up to 150 °C. The device meets the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 50V 1A 200MHz 1W Through Hole MT-2-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB1322A0ATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |