PNP bipolar transistor for low-voltage switching in a TO-220F-A1 package, rated for a collector-emitter voltage of -20 V, collector current of -10 A, and collector power dissipation of 40 W at 25°C. Features include a collector-emitter saturation voltage of -0.6 V at -10 A collector current and -0.33 A base current, and a transition frequency of 100 MHz. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 20V 10A 100MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB09480P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |