Silicon PNP bipolar transistor for low-frequency output amplification in a Mini3-G1 surface mount package. Has a collector-base voltage rating of -25 V, collector-emitter voltage of -20 V, and collector current of -500 mA. Features a collector-emitter saturation voltage of -0.2 V to -0.4 V at -50 mA base current and -500 mA collector current, and a transition frequency of 150 MHz. Complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 20V 500mA 150MHz 200mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB07790RLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |