PNP silicon bipolar transistor for low-frequency output driver applications, in a TO-126B-A1 package with dimensions of 8.0 mm length, 5.0 mm width, and 3.2 mm height. It has a collector-emitter voltage rating of -100 V, collector current of -0.5 A, power dissipation of 1.2 W, and transition frequency of 120 MHz. The device has a forward current transfer ratio (hFE1) between 90 and 220, and complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 100V 500mA 120MHz 1.2W Through Hole TO-126B-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SA07940R-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |