Palomar Technologies, Inc Fine Wire Wedge and Ribbon Bonder Palomar 9000

Description
Overview The Palomar 9000 Wedge Bonder is a high-speed fine wire wedge and ribbon bonder with optional interchangeable clamps for 45-60° and 90° deep access bonding on a single machine. The large 304 x 152mm work area provides users flexibility to work with many different work holder sizes and tooling. For high-volume production requirements, online conveyor with automated part loading are easily integrated. These 10 key differentiators help customers achieve modern wedge bond requirements: Large work area: 304 x 152 mm Bond Head rides on Theta for better process control No surface touch using Auto Focus and automated height learning High-speed: 7 Wires Per Second 45-60° to 90° wire feed clamp interchangeability Round wire and ribbon wire can be performed using the same clamp Adaptive Bond Deformation standard Voice Coil driven bond head for precision force control High precision: 1um, 3 sigma Portability of programs between other Palomar wire bonders VisionPilot® with Radar Referencing® software enables faster automated finding of package references, improved vision finding, and the ability to find components that blend into the package (such as gold on gold). This is especially useful with borderless capacitors on a package, molly tabs and horizontal feed through pins. Applications RF-SOE Disk drives Large complex hybrids RF and microwave devices High frequency passive and active components MCM power connections Fine pitch devices Running stitch interconnects (die-to-die) Ribbon bonding Low profile wire bonds
Description
Overview The Palomar 9000 Wedge Bonder is a high-speed fine wire wedge and ribbon bonder with optional interchangeable clamps for 45-60° and 90° deep access bonding on a single machine. The large 304 x 152mm work area provides users flexibility to work with many different work holder sizes and tooling. For high-volume production requirements, online conveyor with automated part loading are easily integrated. These 10 key differentiators help customers achieve modern wedge bond requirements: Large work area: 304 x 152 mm Bond Head rides on Theta for better process control No surface touch using Auto Focus and automated height learning High-speed: 7 Wires Per Second 45-60° to 90° wire feed clamp interchangeability Round wire and ribbon wire can be performed using the same clamp Adaptive Bond Deformation standard Voice Coil driven bond head for precision force control High precision: 1um, 3 sigma Portability of programs between other Palomar wire bonders VisionPilot® with Radar Referencing® software enables faster automated finding of package references, improved vision finding, and the ability to find components that blend into the package (such as gold on gold). This is especially useful with borderless capacitors on a package, molly tabs and horizontal feed through pins. Applications RF-SOE Disk drives Large complex hybrids RF and microwave devices High frequency passive and active components MCM power connections Fine pitch devices Running stitch interconnects (die-to-die) Ribbon bonding Low profile wire bonds

Suppliers

Company
Product
Description
Supplier Links
Fine Wire Wedge and Ribbon Bonder - Palomar 9000 - Palomar Technologies, Inc
Carlsbad, CA, United States
Fine Wire Wedge and Ribbon Bonder
Palomar 9000
Fine Wire Wedge and Ribbon Bonder Palomar 9000
Overview The Palomar 9000 Wedge Bonder is a high-speed fine wire wedge and ribbon bonder with optional interchangeable clamps for 45-60° and 90° deep access bonding on a single machine. The large 304 x 152mm work area provides users flexibility to work with many different work holder sizes and tooling. For high-volume production requirements, online conveyor with automated part loading are easily integrated. These 10 key differentiators help customers achieve modern wedge bond requirements: Large work area: 304 x 152 mm Bond Head rides on Theta for better process control No surface touch using Auto Focus and automated height learning High-speed: 7 Wires Per Second 45-60° to 90° wire feed clamp interchangeability Round wire and ribbon wire can be performed using the same clamp Adaptive Bond Deformation standard Voice Coil driven bond head for precision force control High precision: 1um, 3 sigma Portability of programs between other Palomar wire bonders VisionPilot® with Radar Referencing® software enables faster automated finding of package references, improved vision finding, and the ability to find components that blend into the package (such as gold on gold). This is especially useful with borderless capacitors on a package, molly tabs and horizontal feed through pins. Applications RF-SOE Disk drives Large complex hybrids RF and microwave devices High frequency passive and active components MCM power connections Fine pitch devices Running stitch interconnects (die-to-die) Ribbon bonding Low profile wire bonds

Overview

The Palomar 9000 Wedge Bonder is a high-speed fine wire wedge and ribbon bonder with optional interchangeable clamps for 45-60° and 90° deep access bonding on a single machine.

The large 304 x 152mm work area provides users flexibility to work with many different work holder sizes and tooling. For high-volume production requirements, online conveyor with automated part loading are easily integrated.

These 10 key differentiators help customers achieve modern wedge bond requirements:

  • Large work area: 304 x 152 mm
  • Bond Head rides on Theta for better process control
  • No surface touch using Auto Focus and automated height learning
  • High-speed: 7 Wires Per Second
  • 45-60° to 90° wire feed clamp interchangeability
  • Round wire and ribbon wire can be performed using the same clamp
  • Adaptive Bond Deformation standard
  • Voice Coil driven bond head for precision force control
  • High precision: 1um, 3 sigma
  • Portability of programs between other Palomar wire bonders

VisionPilot® with Radar Referencing® software enables faster automated finding of package references, improved vision finding, and the ability to find components that blend into the package (such as gold on gold). This is especially useful with borderless capacitors on a package, molly tabs and horizontal feed through pins.

Applications

  • RF-SOE
  • Disk drives
  • Large complex hybrids
  • RF and microwave devices
  • High frequency passive and active components
  • MCM power connections
  • Fine pitch devices
  • Running stitch interconnects (die-to-die)
  • Ribbon bonding
  • Low profile wire bonds
Supplier's Site

Technical Specifications

  Palomar Technologies, Inc
Product Category Semiconductor Wire and Wedge Bonders
Product Number Palomar 9000
Product Name Fine Wire Wedge and Ribbon Bonder
Wire Bonder Type Wedge Bonder
Unlock Full Specs
to access all available technical data

Similar Products

EFO Wands -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Wire Bonder Type Wedge Bonder
Automation Automatic Wire Bonder
View Details
Wire/Ball Bonder - Palomar 8100 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Wire Bonder Type Thermosonic Ball Bonder
Automation Automatic Wire Bonder
View Details
Ceramic Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Wire Bonder Type Wedge Bonder
View Details