Pall Corporation Filter/Dryer HM55230

Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 82.55MM LENGTH, PLEATED WIRE MESH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 82.55MM LENGTH, PLEATED WIRE MESH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 209154576 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
209154576
Filter/Dryer 209154576
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 82.55MM LENGTH, PLEATED WIRE MESH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, 82.55MM LENGTH, PLEATED WIRE MESH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 209154576
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Pneumatic Filters - 2030644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 23.83 SCFM (40.51 m³/hr)
View Details