RS Components, Ltd. HVAC Air Filters 7302842

Description
RS PRO M72-1212 HVAC Air Filter
Request a Quote
Description
RS PRO M72-1212 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302842 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302842
HVAC Air Filters 7302842
RS PRO M72-1212 HVAC Air Filter

RS PRO M72-1212 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302842
Product Name HVAC Air Filters
Construction Pleated panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Hydrophobic Paper
Height 23.31 inch (592 mm)
View Details
HVAC Air Filters - 7302895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 361 SCFM (614 m³/hr)
View Details
HVAC Air Filters - 8802422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
Pneumatic Filters - 2023403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 33.55 SCFM (57.02 m³/hr)
View Details