Pall Water Filter Cartridges Vector™ High Flow Series

Description
For coarse large volume particle filtration The Vector High Flow filter cartridge utilizes Pall's unique "Laid-Over-Pleat" or Ultipleat® technology with felt media to extend on-stream service life to your process applications. Vector High Flow elements are available in 20, 40, 60, and 80 inch lengths with media and hardware configurations that allow for broad temperature and chemical compatibility. Additionally, Vector High Flow elements offer the opportunity to employ Pall's Ultipleat technology and system solution resources in coarse high flow applications. Features and Benefits Coreless large diameter cartridge Available in both polypropylene and polyester felt media High flow rate per filter cartridge Up to 2x service life vs. comparable coarse large-volume filter elements Available in a variety of filter lengths and grades Features proprietary unique crescent-shaped pleat geometry Inside-to-outside flow pattern that traps contaminants inside the element thus preventing polluting the treated process liquid or gas during cartridge change-out Handle for easy cartridge replacement
Description
For coarse large volume particle filtration The Vector High Flow filter cartridge utilizes Pall's unique "Laid-Over-Pleat" or Ultipleat® technology with felt media to extend on-stream service life to your process applications. Vector High Flow elements are available in 20, 40, 60, and 80 inch lengths with media and hardware configurations that allow for broad temperature and chemical compatibility. Additionally, Vector High Flow elements offer the opportunity to employ Pall's Ultipleat technology and system solution resources in coarse high flow applications. Features and Benefits Coreless large diameter cartridge Available in both polypropylene and polyester felt media High flow rate per filter cartridge Up to 2x service life vs. comparable coarse large-volume filter elements Available in a variety of filter lengths and grades Features proprietary unique crescent-shaped pleat geometry Inside-to-outside flow pattern that traps contaminants inside the element thus preventing polluting the treated process liquid or gas during cartridge change-out Handle for easy cartridge replacement

Suppliers

Company
Product
Description
Supplier Links
Bad Kreuznach, Germany
For coarse large volume particle filtration The Vector High Flow filter cartridge utilizes Pall's unique "Laid-Over-Pleat" or Ultipleat® technology with felt media to extend on-stream service life to your process applications. Vector High Flow elements are available in 20, 40, 60, and 80 inch lengths with media and hardware configurations that allow for broad temperature and chemical compatibility. Additionally, Vector High Flow elements offer the opportunity to employ Pall's Ultipleat technology and system solution resources in coarse high flow applications. Features and Benefits Coreless large diameter cartridge Available in both polypropylene and polyester felt media High flow rate per filter cartridge Up to 2x service life vs. comparable coarse large-volume filter elements Available in a variety of filter lengths and grades Features proprietary unique crescent-shaped pleat geometry Inside-to-outside flow pattern that traps contaminants inside the element thus preventing polluting the treated process liquid or gas during cartridge change-out Handle for easy cartridge replacement

For coarse large volume particle filtration The Vector High Flow filter cartridge utilizes Pall's unique "Laid-Over-Pleat" or Ultipleat® technology with felt media to extend on-stream service life to your process applications. Vector High Flow elements are available in 20, 40, 60, and 80 inch lengths with media and hardware configurations that allow for broad temperature and chemical compatibility. Additionally, Vector High Flow elements offer the opportunity to employ Pall's Ultipleat technology and system solution resources in coarse high flow applications. Features and Benefits Coreless large diameter cartridge Available in both polypropylene and polyester felt media High flow rate per filter cartridge Up to 2x service life vs. comparable coarse large-volume filter elements Available in a variety of filter lengths and grades Features proprietary unique crescent-shaped pleat geometry Inside-to-outside flow pattern that traps contaminants inside the element thus preventing polluting the treated process liquid or gas during cartridge change-out Handle for easy cartridge replacement

Supplier's Site

Technical Specifications

  Pall Water
Product Category Filter Elements
Product Number Vector™ High Flow Series
Product Name Filter Cartridges
Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details